Capital Lighting, Inc. 60-245 Flush Mounts-Bowl Style 714673

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 7.25 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Brushed Nickel Product Name: One Light Ceiling Mount UPC: 045923602450 Category: Ceiling Mounts Glass: White Ball Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 7.25 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Brushed Nickel Product Name: One Light Ceiling Mount UPC: 045923602450 Category: Ceiling Mounts Glass: White Ball Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
60-245 Flush Mounts-Bowl Style - 714673 - Capital Lighting, Inc.
Columbus, OH, USA
60-245 Flush Mounts-Bowl Style
714673
60-245 Flush Mounts-Bowl Style 714673
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 7.25 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Brushed Nickel Product Name: One Light Ceiling Mount UPC: 045923602450 Category: Ceiling Mounts Glass: White Ball Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 7.25
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Brushed Nickel
Product Name: One Light Ceiling Mount
UPC: 045923602450
Category: Ceiling Mounts
Glass: White Ball
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 714673
Product Name 60-245 Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856540 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.29m(L)
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details