Capital Lighting, Inc. 60-247 Flush Mounts-Bowl Style 714671

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 7.25 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Old Bronze Product Name: One Light Ceiling Mount UPC: 045923602474 Category: Ceiling Mounts Glass: White Ball Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 7.25 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Old Bronze Product Name: One Light Ceiling Mount UPC: 045923602474 Category: Ceiling Mounts Glass: White Ball Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
60-247 Flush Mounts-Bowl Style - 714671 - Capital Lighting, Inc.
Columbus, OH, USA
60-247 Flush Mounts-Bowl Style
714671
60-247 Flush Mounts-Bowl Style 714671
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 7.25 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Old Bronze Product Name: One Light Ceiling Mount UPC: 045923602474 Category: Ceiling Mounts Glass: White Ball Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 7.25
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Old Bronze
Product Name: One Light Ceiling Mount
UPC: 045923602474
Category: Ceiling Mounts
Glass: White Ball
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 714671
Product Name 60-247 Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2856604 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.168m(L)
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details