Capital Lighting, Inc. 60-338 Bathroom Fixtures-Three Lights 714669

Description
PRODUCT DETAILS / SPECS Width/Dia: 20.50 Height: 6.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Polished Chrome Product Name: Three Light Vanity UPC: 045923603389 Category: Vanity Glass: Alabaster Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 20.50 Height: 6.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Polished Chrome Product Name: Three Light Vanity UPC: 045923603389 Category: Vanity Glass: Alabaster Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
60-338 Bathroom Fixtures-Three Lights - 714669 - Capital Lighting, Inc.
Columbus, OH, USA
60-338 Bathroom Fixtures-Three Lights
714669
60-338 Bathroom Fixtures-Three Lights 714669
PRODUCT DETAILS / SPECS Width/Dia: 20.50 Height: 6.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Polished Chrome Product Name: Three Light Vanity UPC: 045923603389 Category: Vanity Glass: Alabaster Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 20.50
Height: 6.00
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Polished Chrome
Product Name: Three Light Vanity
UPC: 045923603389
Category: Vanity
Glass: Alabaster
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 714669
Product Name 60-338 Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2305090 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 150mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details