Capital Lighting, Inc. 40011-773 Bathroom Fixtures-Three Lights 714668

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.25 Height: 7.75 Length 7.75 Extension: 7.25 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Two Tone Nickel Product Name: Three-Light Wall/Bath UPC: 785652400117 Category: Wall - Bath Lighting Glass: Clear Highlighted Satin Etched Connection: Center Lock-Up Safety Rating: UL/cUL Safety Listing: Damp Chain: 6.5`` Wire: 6.5``
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.25 Height: 7.75 Length 7.75 Extension: 7.25 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Two Tone Nickel Product Name: Three-Light Wall/Bath UPC: 785652400117 Category: Wall - Bath Lighting Glass: Clear Highlighted Satin Etched Connection: Center Lock-Up Safety Rating: UL/cUL Safety Listing: Damp Chain: 6.5`` Wire: 6.5``

Suppliers

Company
Product
Description
Supplier Links
40011-773 Bathroom Fixtures-Three Lights - 714668 - Capital Lighting, Inc.
Columbus, OH, USA
40011-773 Bathroom Fixtures-Three Lights
714668
40011-773 Bathroom Fixtures-Three Lights 714668
PRODUCT DETAILS / SPECS Width/Dia: 18.25 Height: 7.75 Length 7.75 Extension: 7.25 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Two Tone Nickel Product Name: Three-Light Wall/Bath UPC: 785652400117 Category: Wall - Bath Lighting Glass: Clear Highlighted Satin Etched Connection: Center Lock-Up Safety Rating: UL/cUL Safety Listing: Damp Chain: 6.5`` Wire: 6.5``

PRODUCT DETAILS / SPECS
Width/Dia: 18.25
Height: 7.75
Length 7.75
Extension: 7.25
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Two Tone Nickel
Product Name: Three-Light Wall/Bath
UPC: 785652400117
Category: Wall - Bath Lighting
Glass: Clear Highlighted Satin Etched
Connection: Center Lock-Up
Safety Rating: UL/cUL
Safety Listing: Damp
Chain: 6.5``
Wire: 6.5``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 714668
Product Name 40011-773 Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2863963 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 120mm(L)
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details