Capital Lighting, Inc. 60-292 Bathroom Fixtures-Five+Lights 714666

Description
PRODUCT DETAILS / SPECS Width/Dia: 48.00 Height: 7.00 Extension: 8.5 Bulb Type: Medium Qty: 7 Wattage: 100 Finish: Old Bronze Product Name: Seven Light Vanity UPC: 045923602924 Category: Vanity Glass: Alabaster Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 48.00 Height: 7.00 Extension: 8.5 Bulb Type: Medium Qty: 7 Wattage: 100 Finish: Old Bronze Product Name: Seven Light Vanity UPC: 045923602924 Category: Vanity Glass: Alabaster Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
60-292 Bathroom Fixtures-Five+Lights - 714666 - Capital Lighting, Inc.
Columbus, OH, USA
60-292 Bathroom Fixtures-Five+Lights
714666
60-292 Bathroom Fixtures-Five+Lights 714666
PRODUCT DETAILS / SPECS Width/Dia: 48.00 Height: 7.00 Extension: 8.5 Bulb Type: Medium Qty: 7 Wattage: 100 Finish: Old Bronze Product Name: Seven Light Vanity UPC: 045923602924 Category: Vanity Glass: Alabaster Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 48.00
Height: 7.00
Extension: 8.5
Bulb
Type: Medium
Qty: 7
Wattage: 100
Finish: Old Bronze
Product Name: Seven Light Vanity
UPC: 045923602924
Category: Vanity
Glass: Alabaster
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 714666
Product Name 60-292 Bathroom Fixtures-Five+Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Batten Lights - 2235004 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details