Capital Lighting, Inc. 60-290 Bathroom Fixtures-Five+Lights 714663

Description
PRODUCT DETAILS / SPECS Width/Dia: 48.00 Height: 7.00 Extension: 8.5 Bulb Type: Medium Qty: 7 Wattage: 100 Finish: Polished Chrome Product Name: Seven Light Vanity UPC: 045923602900 Category: Vanity Glass: Alabaster Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 48.00 Height: 7.00 Extension: 8.5 Bulb Type: Medium Qty: 7 Wattage: 100 Finish: Polished Chrome Product Name: Seven Light Vanity UPC: 045923602900 Category: Vanity Glass: Alabaster Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
60-290 Bathroom Fixtures-Five+Lights - 714663 - Capital Lighting, Inc.
Columbus, OH, USA
60-290 Bathroom Fixtures-Five+Lights
714663
60-290 Bathroom Fixtures-Five+Lights 714663
PRODUCT DETAILS / SPECS Width/Dia: 48.00 Height: 7.00 Extension: 8.5 Bulb Type: Medium Qty: 7 Wattage: 100 Finish: Polished Chrome Product Name: Seven Light Vanity UPC: 045923602900 Category: Vanity Glass: Alabaster Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 48.00
Height: 7.00
Extension: 8.5
Bulb
Type: Medium
Qty: 7
Wattage: 100
Finish: Polished Chrome
Product Name: Seven Light Vanity
UPC: 045923602900
Category: Vanity
Glass: Alabaster
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 714663
Product Name 60-290 Bathroom Fixtures-Five+Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1798549 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 573 mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details