Capital Lighting, Inc. 60-710 Sconces-Single Glass 714657

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 8.25 Extension: 7 Bulb Type: G9 Qty: 1 Wattage: 35 Finish: Brushed Nickel Product Name: One Light Wall Fixture UPC: 045923607103 Category: Wall Fixture Glass: Caspian Blue Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 8.25 Extension: 7 Bulb Type: G9 Qty: 1 Wattage: 35 Finish: Brushed Nickel Product Name: One Light Wall Fixture UPC: 045923607103 Category: Wall Fixture Glass: Caspian Blue Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
60-710 Sconces-Single Glass - 714657 - Capital Lighting, Inc.
Columbus, OH, USA
60-710 Sconces-Single Glass
714657
60-710 Sconces-Single Glass 714657
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 8.25 Extension: 7 Bulb Type: G9 Qty: 1 Wattage: 35 Finish: Brushed Nickel Product Name: One Light Wall Fixture UPC: 045923607103 Category: Wall Fixture Glass: Caspian Blue Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 8.25
Extension: 7
Bulb
Type: G9
Qty: 1
Wattage: 35
Finish: Brushed Nickel
Product Name: One Light Wall Fixture
UPC: 045923607103
Category: Wall Fixture
Glass: Caspian Blue
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 714657
Product Name 60-710 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 199187 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 66mm(L)
View Details