PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 22.00
Extension: 11.25
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Old Penny Bronze
Product Name: Two Light Wall Lantern
UPC: 045923609756
Category: Wall Lanterns
Glass: Fluted Seed
Safety Listing: Wet
Top to outlet: 11.25
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 714654 |
| Product Name | 60-975 Exterior -Wall Mount |
| Application | Residential; Outdoor |