Capital Lighting, Inc. 60-979 Exterior -Wall Mount 714653

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 27.25 Extension: 15 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Old Penny Bronze Product Name: Three Light Wall Lantern UPC: 045923609794 Category: Wall Lanterns Glass: Fluted Seed Safety Listing: Wet Top to outlet: 15.13
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 27.25 Extension: 15 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Old Penny Bronze Product Name: Three Light Wall Lantern UPC: 045923609794 Category: Wall Lanterns Glass: Fluted Seed Safety Listing: Wet Top to outlet: 15.13

Suppliers

Company
Product
Description
Supplier Links
60-979 Exterior -Wall Mount - 714653 - Capital Lighting, Inc.
Columbus, OH, USA
60-979 Exterior -Wall Mount
714653
60-979 Exterior -Wall Mount 714653
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 27.25 Extension: 15 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Old Penny Bronze Product Name: Three Light Wall Lantern UPC: 045923609794 Category: Wall Lanterns Glass: Fluted Seed Safety Listing: Wet Top to outlet: 15.13

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 27.25
Extension: 15
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Old Penny Bronze
Product Name: Three Light Wall Lantern
UPC: 045923609794
Category: Wall Lanterns
Glass: Fluted Seed
Safety Listing: Wet
Top to outlet: 15.13

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 714653
Product Name 60-979 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892347 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.565m(L)
View Details