Capital Lighting, Inc. 60-260 Flush Mounts-Bowl Style 714643

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 9.25 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Old Bronze Product Name: One Light Ceiling Mount UPC: 045923602603 Category: Ceiling Mounts Glass: Alabaster Ball Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 9.25 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Old Bronze Product Name: One Light Ceiling Mount UPC: 045923602603 Category: Ceiling Mounts Glass: Alabaster Ball Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
60-260 Flush Mounts-Bowl Style - 714643 - Capital Lighting, Inc.
Columbus, OH, USA
60-260 Flush Mounts-Bowl Style
714643
60-260 Flush Mounts-Bowl Style 714643
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 9.25 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Old Bronze Product Name: One Light Ceiling Mount UPC: 045923602603 Category: Ceiling Mounts Glass: Alabaster Ball Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 9.25
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Old Bronze
Product Name: One Light Ceiling Mount
UPC: 045923602603
Category: Ceiling Mounts
Glass: Alabaster Ball
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 714643
Product Name 60-260 Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2235008 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details