Capital Lighting, Inc. 60-342 Bathroom Fixtures-Three Lights 714642

Description
PRODUCT DETAILS / SPECS Width/Dia: 20.50 Height: 6.00 Extension: 8 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Brushed Nickel Product Name: Three Light Vanity UPC: 045923603426 Category: Vanity Glass: Alabaster Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 20.50 Height: 6.00 Extension: 8 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Brushed Nickel Product Name: Three Light Vanity UPC: 045923603426 Category: Vanity Glass: Alabaster Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
60-342 Bathroom Fixtures-Three Lights - 714642 - Capital Lighting, Inc.
Columbus, OH, USA
60-342 Bathroom Fixtures-Three Lights
714642
60-342 Bathroom Fixtures-Three Lights 714642
PRODUCT DETAILS / SPECS Width/Dia: 20.50 Height: 6.00 Extension: 8 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Brushed Nickel Product Name: Three Light Vanity UPC: 045923603426 Category: Vanity Glass: Alabaster Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 20.50
Height: 6.00
Extension: 8
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Brushed Nickel
Product Name: Three Light Vanity
UPC: 045923603426
Category: Vanity
Glass: Alabaster
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 714642
Product Name 60-342 Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2229672 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.55m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details