Capital Lighting, Inc. 40012-773 Bathroom Fixtures-Four Lights 714639

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.75 Height: 8.00 Length 8.00 Extension: 7.25 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Two Tone Nickel Product Name: Four-Light Wall/Bath UPC: 785652400124 Category: Wall - Bath Lighting Glass: Clear Highlighted Satin Etched Connection: Center Lock-Up Safety Rating: UL/cUL Safety Listing: Damp Chain: 6.5`` Wire: 6.5``
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.75 Height: 8.00 Length 8.00 Extension: 7.25 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Two Tone Nickel Product Name: Four-Light Wall/Bath UPC: 785652400124 Category: Wall - Bath Lighting Glass: Clear Highlighted Satin Etched Connection: Center Lock-Up Safety Rating: UL/cUL Safety Listing: Damp Chain: 6.5`` Wire: 6.5``

Suppliers

Company
Product
Description
Supplier Links
40012-773 Bathroom Fixtures-Four Lights - 714639 - Capital Lighting, Inc.
Columbus, OH, USA
40012-773 Bathroom Fixtures-Four Lights
714639
40012-773 Bathroom Fixtures-Four Lights 714639
PRODUCT DETAILS / SPECS Width/Dia: 24.75 Height: 8.00 Length 8.00 Extension: 7.25 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Two Tone Nickel Product Name: Four-Light Wall/Bath UPC: 785652400124 Category: Wall - Bath Lighting Glass: Clear Highlighted Satin Etched Connection: Center Lock-Up Safety Rating: UL/cUL Safety Listing: Damp Chain: 6.5`` Wire: 6.5``

PRODUCT DETAILS / SPECS
Width/Dia: 24.75
Height: 8.00
Length 8.00
Extension: 7.25
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Two Tone Nickel
Product Name: Four-Light Wall/Bath
UPC: 785652400124
Category: Wall - Bath Lighting
Glass: Clear Highlighted Satin Etched
Connection: Center Lock-Up
Safety Rating: UL/cUL
Safety Listing: Damp
Chain: 6.5``
Wire: 6.5``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 714639
Product Name 40012-773 Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2318166 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details