Capital Lighting, Inc. 60-708 Sconces-Single Glass 714628

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.00 Height: 13.25 Extension: 6 Bulb Type: G9 Qty: 1 Wattage: 35 Finish: Brushed Nickel Product Name: One Light Wall Fixture UPC: 045923607080 Category: Wall Fixture Glass: Caspian Blue Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.00 Height: 13.25 Extension: 6 Bulb Type: G9 Qty: 1 Wattage: 35 Finish: Brushed Nickel Product Name: One Light Wall Fixture UPC: 045923607080 Category: Wall Fixture Glass: Caspian Blue Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
60-708 Sconces-Single Glass - 714628 - Capital Lighting, Inc.
Columbus, OH, USA
60-708 Sconces-Single Glass
714628
60-708 Sconces-Single Glass 714628
PRODUCT DETAILS / SPECS Width/Dia: 4.00 Height: 13.25 Extension: 6 Bulb Type: G9 Qty: 1 Wattage: 35 Finish: Brushed Nickel Product Name: One Light Wall Fixture UPC: 045923607080 Category: Wall Fixture Glass: Caspian Blue Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 4.00
Height: 13.25
Extension: 6
Bulb
Type: G9
Qty: 1
Wattage: 35
Finish: Brushed Nickel
Product Name: One Light Wall Fixture
UPC: 045923607080
Category: Wall Fixture
Glass: Caspian Blue
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 714628
Product Name 60-708 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2856547 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details