Capital Lighting, Inc. 60-702 Sconces-Single Glass 714626

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 15.75 Extension: 6 Bulb Type: G9 Qty: 1 Wattage: 35 Finish: Brushed Nickel Product Name: One Light Wall Fixture UPC: 045923607028 Category: Wall Fixture Glass: Butterscotch Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 15.75 Extension: 6 Bulb Type: G9 Qty: 1 Wattage: 35 Finish: Brushed Nickel Product Name: One Light Wall Fixture UPC: 045923607028 Category: Wall Fixture Glass: Butterscotch Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
60-702 Sconces-Single Glass - 714626 - Capital Lighting, Inc.
Columbus, OH, USA
60-702 Sconces-Single Glass
714626
60-702 Sconces-Single Glass 714626
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 15.75 Extension: 6 Bulb Type: G9 Qty: 1 Wattage: 35 Finish: Brushed Nickel Product Name: One Light Wall Fixture UPC: 045923607028 Category: Wall Fixture Glass: Butterscotch Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 4.50
Height: 15.75
Extension: 6
Bulb
Type: G9
Qty: 1
Wattage: 35
Finish: Brushed Nickel
Product Name: One Light Wall Fixture
UPC: 045923607028
Category: Wall Fixture
Glass: Butterscotch
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 714626
Product Name 60-702 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 199186 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 66mm(L)
View Details