Capital Lighting, Inc. 60-707 Sconces-Single Glass 714625

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 8.25 Extension: 7 Bulb Type: G9 Qty: 1 Wattage: 35 Finish: Brushed Nickel Product Name: One Light Wall Fixture UPC: 045923607073 Category: Wall Fixture Glass: Molten Lava Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 8.25 Extension: 7 Bulb Type: G9 Qty: 1 Wattage: 35 Finish: Brushed Nickel Product Name: One Light Wall Fixture UPC: 045923607073 Category: Wall Fixture Glass: Molten Lava Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
60-707 Sconces-Single Glass - 714625 - Capital Lighting, Inc.
Columbus, OH, USA
60-707 Sconces-Single Glass
714625
60-707 Sconces-Single Glass 714625
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 8.25 Extension: 7 Bulb Type: G9 Qty: 1 Wattage: 35 Finish: Brushed Nickel Product Name: One Light Wall Fixture UPC: 045923607073 Category: Wall Fixture Glass: Molten Lava Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 8.25
Extension: 7
Bulb
Type: G9
Qty: 1
Wattage: 35
Finish: Brushed Nickel
Product Name: One Light Wall Fixture
UPC: 045923607073
Category: Wall Fixture
Glass: Molten Lava
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 714625
Product Name 60-707 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Bulkhead Lights - 2790908 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details