Capital Lighting, Inc. 60-362 Mid. Chandeliers-Glass Up 714497

Description
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 18.00 Bulb Type: Medium Qty: 9 Wattage: 60 Finish: Old Bronze Product Name: Nine Light Chandelier UPC: 045923603624 Category: Chandeliers Glass: Alabaster Ball shades Safety Listing: Dry Chain: 48``
Description
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 18.00 Bulb Type: Medium Qty: 9 Wattage: 60 Finish: Old Bronze Product Name: Nine Light Chandelier UPC: 045923603624 Category: Chandeliers Glass: Alabaster Ball shades Safety Listing: Dry Chain: 48``

Suppliers

Company
Product
Description
Supplier Links
60-362 Mid. Chandeliers-Glass Up - 714497 - Capital Lighting, Inc.
Columbus, OH, USA
60-362 Mid. Chandeliers-Glass Up
714497
60-362 Mid. Chandeliers-Glass Up 714497
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 18.00 Bulb Type: Medium Qty: 9 Wattage: 60 Finish: Old Bronze Product Name: Nine Light Chandelier UPC: 045923603624 Category: Chandeliers Glass: Alabaster Ball shades Safety Listing: Dry Chain: 48``

PRODUCT DETAILS / SPECS
Width/Dia: 32.00
Height: 18.00
Bulb
Type: Medium
Qty: 9
Wattage: 60
Finish: Old Bronze
Product Name: Nine Light Chandelier
UPC: 045923603624
Category: Chandeliers
Glass: Alabaster Ball shades
Safety Listing: Dry
Chain: 48``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 714497
Product Name 60-362 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2768606 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details