Capital Lighting, Inc. 60-363 Mid. Chandeliers-Glass Up 714496

Description
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 18.00 Bulb Type: Medium Qty: 9 Wattage: 60 Finish: Textured White Product Name: Nine Light Chandelier UPC: 045923603631 Category: Chandeliers Glass: Alabaster Ball shades Safety Listing: Dry Chain: 48``
Description
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 18.00 Bulb Type: Medium Qty: 9 Wattage: 60 Finish: Textured White Product Name: Nine Light Chandelier UPC: 045923603631 Category: Chandeliers Glass: Alabaster Ball shades Safety Listing: Dry Chain: 48``

Suppliers

Company
Product
Description
Supplier Links
60-363 Mid. Chandeliers-Glass Up - 714496 - Capital Lighting, Inc.
Columbus, OH, USA
60-363 Mid. Chandeliers-Glass Up
714496
60-363 Mid. Chandeliers-Glass Up 714496
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 18.00 Bulb Type: Medium Qty: 9 Wattage: 60 Finish: Textured White Product Name: Nine Light Chandelier UPC: 045923603631 Category: Chandeliers Glass: Alabaster Ball shades Safety Listing: Dry Chain: 48``

PRODUCT DETAILS / SPECS
Width/Dia: 32.00
Height: 18.00
Bulb
Type: Medium
Qty: 9
Wattage: 60
Finish: Textured White
Product Name: Nine Light Chandelier
UPC: 045923603631
Category: Chandeliers
Glass: Alabaster Ball shades
Safety Listing: Dry
Chain: 48``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 714496
Product Name 60-363 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 2892316 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 84mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details