Capital Lighting, Inc. 60-184 Mid. Chandeliers-Glass Down 714492

Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 17.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Old Bronze Product Name: Three Light Chandelier UPC: 045923601842 Category: Chandeliers Glass: Alabaster Ball shades Safety Listing: Dry Chain: 48``
Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 17.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Old Bronze Product Name: Three Light Chandelier UPC: 045923601842 Category: Chandeliers Glass: Alabaster Ball shades Safety Listing: Dry Chain: 48``

Suppliers

Company
Product
Description
Supplier Links
60-184 Mid. Chandeliers-Glass Down - 714492 - Capital Lighting, Inc.
Columbus, OH, USA
60-184 Mid. Chandeliers-Glass Down
714492
60-184 Mid. Chandeliers-Glass Down 714492
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 17.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Old Bronze Product Name: Three Light Chandelier UPC: 045923601842 Category: Chandeliers Glass: Alabaster Ball shades Safety Listing: Dry Chain: 48``

PRODUCT DETAILS / SPECS
Width/Dia: 20.00
Height: 17.00
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Old Bronze
Product Name: Three Light Chandelier
UPC: 045923601842
Category: Chandeliers
Glass: Alabaster Ball shades
Safety Listing: Dry
Chain: 48``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 714492
Product Name 60-184 Mid. Chandeliers-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798549 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 573 mm(L)
View Details