Capital Lighting, Inc. 60-238 Flush Mounts-Bowl Style 714486

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 5.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Antique Brass Product Name: Two Light Flush Mount UPC: 045923602382 Category: Flush Mounts Glass: Frosted Swirl Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 5.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Antique Brass Product Name: Two Light Flush Mount UPC: 045923602382 Category: Flush Mounts Glass: Frosted Swirl Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
60-238 Flush Mounts-Bowl Style - 714486 - Capital Lighting, Inc.
Columbus, OH, USA
60-238 Flush Mounts-Bowl Style
714486
60-238 Flush Mounts-Bowl Style 714486
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 5.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Antique Brass Product Name: Two Light Flush Mount UPC: 045923602382 Category: Flush Mounts Glass: Frosted Swirl Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 5.00
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Antique Brass
Product Name: Two Light Flush Mount
UPC: 045923602382
Category: Flush Mounts
Glass: Frosted Swirl
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 714486
Product Name 60-238 Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2318157 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details