Capital Lighting, Inc. 60-239 Flush Mounts-Bowl Style 714483

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.25 Height: 6.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Antique Brass Product Name: Three Light Flush Mount UPC: 045923602399 Category: Flush Mounts Glass: Frosted Swirl Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.25 Height: 6.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Antique Brass Product Name: Three Light Flush Mount UPC: 045923602399 Category: Flush Mounts Glass: Frosted Swirl Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
60-239 Flush Mounts-Bowl Style - 714483 - Capital Lighting, Inc.
Columbus, OH, USA
60-239 Flush Mounts-Bowl Style
714483
60-239 Flush Mounts-Bowl Style 714483
PRODUCT DETAILS / SPECS Width/Dia: 15.25 Height: 6.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Antique Brass Product Name: Three Light Flush Mount UPC: 045923602399 Category: Flush Mounts Glass: Frosted Swirl Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 15.25
Height: 6.00
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Antique Brass
Product Name: Three Light Flush Mount
UPC: 045923602399
Category: Flush Mounts
Glass: Frosted Swirl
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 714483
Product Name 60-239 Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892169 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details