Capital Lighting, Inc. 60-242 Semi-Flush Mts.-Bowl Style 714482

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.25 Height: 15.50 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Antique Brass Product Name: Three Light Semi-Flush UPC: 045923602429 Category: Semi-Flush Glass: Frosted Swirl Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.25 Height: 15.50 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Antique Brass Product Name: Three Light Semi-Flush UPC: 045923602429 Category: Semi-Flush Glass: Frosted Swirl Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
60-242 Semi-Flush Mts.-Bowl Style - 714482 - Capital Lighting, Inc.
Columbus, OH, USA
60-242 Semi-Flush Mts.-Bowl Style
714482
60-242 Semi-Flush Mts.-Bowl Style 714482
PRODUCT DETAILS / SPECS Width/Dia: 15.25 Height: 15.50 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Antique Brass Product Name: Three Light Semi-Flush UPC: 045923602429 Category: Semi-Flush Glass: Frosted Swirl Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 15.25
Height: 15.50
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Antique Brass
Product Name: Three Light Semi-Flush
UPC: 045923602429
Category: Semi-Flush
Glass: Frosted Swirl
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 714482
Product Name 60-242 Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2856546 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details