Capital Lighting, Inc. 60-240 Semi-Flush Mts.-Bowl Style 714481

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 12.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Antique Brass Product Name: Two Light Semi-Flush UPC: 045923602405 Category: Semi-Flush Glass: Frosted Swirl Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 12.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Antique Brass Product Name: Two Light Semi-Flush UPC: 045923602405 Category: Semi-Flush Glass: Frosted Swirl Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
60-240 Semi-Flush Mts.-Bowl Style - 714481 - Capital Lighting, Inc.
Columbus, OH, USA
60-240 Semi-Flush Mts.-Bowl Style
714481
60-240 Semi-Flush Mts.-Bowl Style 714481
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 12.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Antique Brass Product Name: Two Light Semi-Flush UPC: 045923602405 Category: Semi-Flush Glass: Frosted Swirl Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 12.00
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Antique Brass
Product Name: Two Light Semi-Flush
UPC: 045923602405
Category: Semi-Flush
Glass: Frosted Swirl
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 714481
Product Name 60-240 Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Batten Lights - 1883514 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.22 m(L)
View Details