Capital Lighting, Inc. 60-193 Mid. Chandeliers-Glass Down 714470

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.50 Height: 17.50 Bulb Type: Medium Qty: 5 Wattage: 60 Finish: Polished Brass Product Name: Five Light Chandelier UPC: 045923601934 Category: Chandeliers Glass: Alabaster Ball shades Safety Listing: Dry Chain: 48``
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.50 Height: 17.50 Bulb Type: Medium Qty: 5 Wattage: 60 Finish: Polished Brass Product Name: Five Light Chandelier UPC: 045923601934 Category: Chandeliers Glass: Alabaster Ball shades Safety Listing: Dry Chain: 48``

Suppliers

Company
Product
Description
Supplier Links
60-193 Mid. Chandeliers-Glass Down - 714470 - Capital Lighting, Inc.
Columbus, OH, USA
60-193 Mid. Chandeliers-Glass Down
714470
60-193 Mid. Chandeliers-Glass Down 714470
PRODUCT DETAILS / SPECS Width/Dia: 24.50 Height: 17.50 Bulb Type: Medium Qty: 5 Wattage: 60 Finish: Polished Brass Product Name: Five Light Chandelier UPC: 045923601934 Category: Chandeliers Glass: Alabaster Ball shades Safety Listing: Dry Chain: 48``

PRODUCT DETAILS / SPECS
Width/Dia: 24.50
Height: 17.50
Bulb
Type: Medium
Qty: 5
Wattage: 60
Finish: Polished Brass
Product Name: Five Light Chandelier
UPC: 045923601934
Category: Chandeliers
Glass: Alabaster Ball shades
Safety Listing: Dry
Chain: 48``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 714470
Product Name 60-193 Mid. Chandeliers-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Batten Lights - 1883516 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.83 m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details