Capital Lighting, Inc. 60-236 Pendants-Bowl Style 714469

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 23.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Antique Brass Product Name: Three Light Pendant UPC: 045923602368 Category: Pendants Glass: Clear swirl Safety Listing: Dry Chain: 48``
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 23.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Antique Brass Product Name: Three Light Pendant UPC: 045923602368 Category: Pendants Glass: Clear swirl Safety Listing: Dry Chain: 48``

Suppliers

Company
Product
Description
Supplier Links
60-236 Pendants-Bowl Style - 714469 - Capital Lighting, Inc.
Columbus, OH, USA
60-236 Pendants-Bowl Style
714469
60-236 Pendants-Bowl Style 714469
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 23.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Antique Brass Product Name: Three Light Pendant UPC: 045923602368 Category: Pendants Glass: Clear swirl Safety Listing: Dry Chain: 48``

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 23.00
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Antique Brass
Product Name: Three Light Pendant
UPC: 045923602368
Category: Pendants
Glass: Clear swirl
Safety Listing: Dry
Chain: 48``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 714469
Product Name 60-236 Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856531 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.475m(L)
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details