Capital Lighting, Inc. 60-371 Pendants-Bowl Style 714466

Description
PRODUCT DETAILS / SPECS Width/Dia: 22.50 Height: 17.50 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Old Bronze Product Name: Three Light Pendant UPC: 045923603716 Category: Pendants Glass: Alabaster bowl Safety Listing: Dry Chain: 48``
Description
PRODUCT DETAILS / SPECS Width/Dia: 22.50 Height: 17.50 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Old Bronze Product Name: Three Light Pendant UPC: 045923603716 Category: Pendants Glass: Alabaster bowl Safety Listing: Dry Chain: 48``

Suppliers

Company
Product
Description
Supplier Links
60-371 Pendants-Bowl Style - 714466 - Capital Lighting, Inc.
Columbus, OH, USA
60-371 Pendants-Bowl Style
714466
60-371 Pendants-Bowl Style 714466
PRODUCT DETAILS / SPECS Width/Dia: 22.50 Height: 17.50 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Old Bronze Product Name: Three Light Pendant UPC: 045923603716 Category: Pendants Glass: Alabaster bowl Safety Listing: Dry Chain: 48``

PRODUCT DETAILS / SPECS
Width/Dia: 22.50
Height: 17.50
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Old Bronze
Product Name: Three Light Pendant
UPC: 045923603716
Category: Pendants
Glass: Alabaster bowl
Safety Listing: Dry
Chain: 48``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 714466
Product Name 60-371 Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2105492 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details