PRODUCT DETAILS / SPECS
Width/Dia: 15.25
Height: 5.75
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Antique Brass
Product Name: Three Light Flush Mount
UPC: 045923602313
Category: Flush Mounts
Glass: Clear Swirl
Safety Listing: Damp
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 714455 |
| Product Name | 60-231 Flush Mounts-Bowl Style |
| Application | Residential |