Capital Lighting, Inc. 60-229 Flush Mounts-Bowl Style 714450

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 4.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Antique Brass Product Name: Two Light Flush Mount UPC: 045923602290 Category: Flush Mounts Glass: Clear Swirl Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 4.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Antique Brass Product Name: Two Light Flush Mount UPC: 045923602290 Category: Flush Mounts Glass: Clear Swirl Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
60-229 Flush Mounts-Bowl Style - 714450 - Capital Lighting, Inc.
Columbus, OH, USA
60-229 Flush Mounts-Bowl Style
714450
60-229 Flush Mounts-Bowl Style 714450
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 4.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Antique Brass Product Name: Two Light Flush Mount UPC: 045923602290 Category: Flush Mounts Glass: Clear Swirl Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 4.00
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Antique Brass
Product Name: Two Light Flush Mount
UPC: 045923602290
Category: Flush Mounts
Glass: Clear Swirl
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 714450
Product Name 60-229 Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2257019 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details