Capital Lighting, Inc. 60-391 Pendants-Glass Down 714436

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 11.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Old Bronze Product Name: One Light Pendant UPC: 045923603914 Category: Pendants Glass: Alabaster Safety Listing: Dry Chain: 48``
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 11.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Old Bronze Product Name: One Light Pendant UPC: 045923603914 Category: Pendants Glass: Alabaster Safety Listing: Dry Chain: 48``

Suppliers

Company
Product
Description
Supplier Links
60-391 Pendants-Glass Down - 714436 - Capital Lighting, Inc.
Columbus, OH, USA
60-391 Pendants-Glass Down
714436
60-391 Pendants-Glass Down 714436
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 11.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Old Bronze Product Name: One Light Pendant UPC: 045923603914 Category: Pendants Glass: Alabaster Safety Listing: Dry Chain: 48``

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 11.50
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Old Bronze
Product Name: One Light Pendant
UPC: 045923603914
Category: Pendants
Glass: Alabaster
Safety Listing: Dry
Chain: 48``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 714436
Product Name 60-391 Pendants-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2235004 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details