Capital Lighting, Inc. 60-367 Mini Pendants-Rod 714435

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Polished Brass Product Name: One Light Mini Pendant UPC: 045923603679 Category: Mini Pendants Glass: Alabaster Swirl Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Polished Brass Product Name: One Light Mini Pendant UPC: 045923603679 Category: Mini Pendants Glass: Alabaster Swirl Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
60-367 Mini Pendants-Rod - 714435 - Capital Lighting, Inc.
Columbus, OH, USA
60-367 Mini Pendants-Rod
714435
60-367 Mini Pendants-Rod 714435
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Polished Brass Product Name: One Light Mini Pendant UPC: 045923603679 Category: Mini Pendants Glass: Alabaster Swirl Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Polished Brass
Product Name: One Light Mini Pendant
UPC: 045923603679
Category: Mini Pendants
Glass: Alabaster Swirl
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 714435
Product Name 60-367 Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892344 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.265m(L)
View Details