Capital Lighting, Inc. 60-214 Flush Mounts-Bowl Style 714426

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 5.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Polished Brass Product Name: Two Light Flush Mount UPC: 045923602146 Category: Flush Mounts Glass: Alabaster Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 5.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Polished Brass Product Name: Two Light Flush Mount UPC: 045923602146 Category: Flush Mounts Glass: Alabaster Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
60-214 Flush Mounts-Bowl Style - 714426 - Capital Lighting, Inc.
Columbus, OH, USA
60-214 Flush Mounts-Bowl Style
714426
60-214 Flush Mounts-Bowl Style 714426
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 5.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Polished Brass Product Name: Two Light Flush Mount UPC: 045923602146 Category: Flush Mounts Glass: Alabaster Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 5.00
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Polished Brass
Product Name: Two Light Flush Mount
UPC: 045923602146
Category: Flush Mounts
Glass: Alabaster
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 714426
Product Name 60-214 Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286496 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details