Capital Lighting, Inc. 60-206 Flush Mounts-Bowl Style 714425

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 5.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Old Bronze Product Name: Two Light Flush Mount UPC: 045923602061 Category: Flush Mounts Glass: Alabaster Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 5.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Old Bronze Product Name: Two Light Flush Mount UPC: 045923602061 Category: Flush Mounts Glass: Alabaster Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
60-206 Flush Mounts-Bowl Style - 714425 - Capital Lighting, Inc.
Columbus, OH, USA
60-206 Flush Mounts-Bowl Style
714425
60-206 Flush Mounts-Bowl Style 714425
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 5.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Old Bronze Product Name: Two Light Flush Mount UPC: 045923602061 Category: Flush Mounts Glass: Alabaster Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 5.00
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Old Bronze
Product Name: Two Light Flush Mount
UPC: 045923602061
Category: Flush Mounts
Glass: Alabaster
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 714425
Product Name 60-206 Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892354 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.565m(L)
View Details