Capital Lighting, Inc. 60-664 Mini Pendants-Cable 714406

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.00 Height: 12.50 Bulb Type: G9 Qty: 1 Wattage: 35 Finish: Brushed Nickel Product Name: One Light Pendant UPC: 045923606649 Category: Pendants Glass: Arctic White Safety Listing: Dry Chain: 12``
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.00 Height: 12.50 Bulb Type: G9 Qty: 1 Wattage: 35 Finish: Brushed Nickel Product Name: One Light Pendant UPC: 045923606649 Category: Pendants Glass: Arctic White Safety Listing: Dry Chain: 12``

Suppliers

Company
Product
Description
Supplier Links
60-664 Mini Pendants-Cable - 714406 - Capital Lighting, Inc.
Columbus, OH, USA
60-664 Mini Pendants-Cable
714406
60-664 Mini Pendants-Cable 714406
PRODUCT DETAILS / SPECS Width/Dia: 4.00 Height: 12.50 Bulb Type: G9 Qty: 1 Wattage: 35 Finish: Brushed Nickel Product Name: One Light Pendant UPC: 045923606649 Category: Pendants Glass: Arctic White Safety Listing: Dry Chain: 12``

PRODUCT DETAILS / SPECS
Width/Dia: 4.00
Height: 12.50
Bulb
Type: G9
Qty: 1
Wattage: 35
Finish: Brushed Nickel
Product Name: One Light Pendant
UPC: 045923606649
Category: Pendants
Glass: Arctic White
Safety Listing: Dry
Chain: 12``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 714406
Product Name 60-664 Mini Pendants-Cable
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2235016 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details