Capital Lighting, Inc. 60-792 Exterior -Wall Mount 714399

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 19.00 Extension: 10.5 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Old Penny Bronze Product Name: Three Light Wall Lantern UPC: 045923607929 Category: Wall Lanterns Glass: Clear Water Safety Listing: Wet Top to outlet: 10.50
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 19.00 Extension: 10.5 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Old Penny Bronze Product Name: Three Light Wall Lantern UPC: 045923607929 Category: Wall Lanterns Glass: Clear Water Safety Listing: Wet Top to outlet: 10.50

Suppliers

Company
Product
Description
Supplier Links
60-792 Exterior -Wall Mount - 714399 - Capital Lighting, Inc.
Columbus, OH, USA
60-792 Exterior -Wall Mount
714399
60-792 Exterior -Wall Mount 714399
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 19.00 Extension: 10.5 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Old Penny Bronze Product Name: Three Light Wall Lantern UPC: 045923607929 Category: Wall Lanterns Glass: Clear Water Safety Listing: Wet Top to outlet: 10.50

PRODUCT DETAILS / SPECS
Width/Dia: 9.50
Height: 19.00
Extension: 10.5
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Old Penny Bronze
Product Name: Three Light Wall Lantern
UPC: 045923607929
Category: Wall Lanterns
Glass: Clear Water
Safety Listing: Wet
Top to outlet: 10.50

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 714399
Product Name 60-792 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2860007 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.195m(L)
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details