Capital Lighting, Inc. 60-794 Exterior -Wall Mount 714397

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 25.00 Extension: 10.5 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Old Penny Bronze Product Name: Three Light Wall Lantern UPC: 045923607943 Category: Wall Lanterns Glass: Clear Water Safety Listing: Wet Top to outlet: 10.50
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 25.00 Extension: 10.5 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Old Penny Bronze Product Name: Three Light Wall Lantern UPC: 045923607943 Category: Wall Lanterns Glass: Clear Water Safety Listing: Wet Top to outlet: 10.50

Suppliers

Company
Product
Description
Supplier Links
60-794 Exterior -Wall Mount - 714397 - Capital Lighting, Inc.
Columbus, OH, USA
60-794 Exterior -Wall Mount
714397
60-794 Exterior -Wall Mount 714397
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 25.00 Extension: 10.5 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Old Penny Bronze Product Name: Three Light Wall Lantern UPC: 045923607943 Category: Wall Lanterns Glass: Clear Water Safety Listing: Wet Top to outlet: 10.50

PRODUCT DETAILS / SPECS
Width/Dia: 9.50
Height: 25.00
Extension: 10.5
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Old Penny Bronze
Product Name: Three Light Wall Lantern
UPC: 045923607943
Category: Wall Lanterns
Glass: Clear Water
Safety Listing: Wet
Top to outlet: 10.50

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 714397
Product Name 60-794 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892172 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 600mm(L)
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details