Capital Lighting, Inc. 60-546 Exterior -Post/Pier Head 714388

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 14.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: White Product Name: One Light Post Lantern UPC: 045923605468 Category: Post Lanterns Glass: Clear Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 14.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: White Product Name: One Light Post Lantern UPC: 045923605468 Category: Post Lanterns Glass: Clear Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
60-546 Exterior -Post/Pier Head - 714388 - Capital Lighting, Inc.
Columbus, OH, USA
60-546 Exterior -Post/Pier Head
714388
60-546 Exterior -Post/Pier Head 714388
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 14.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: White Product Name: One Light Post Lantern UPC: 045923605468 Category: Post Lanterns Glass: Clear Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 14.00
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: White
Product Name: One Light Post Lantern
UPC: 045923605468
Category: Post Lanterns
Glass: Clear
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 714388
Product Name 60-546 Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856529 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 575mm(L)
View Details