Capital Lighting, Inc. 60-990 Exterior -Wall Mount 714383

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 13.00 Extension: 9.25 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Textured Black Product Name: One Light Wall Lantern UPC: 045923609909 Category: Wall Lanterns Glass: Clear Seed Safety Listing: Wet Top to outlet: 9.25
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 13.00 Extension: 9.25 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Textured Black Product Name: One Light Wall Lantern UPC: 045923609909 Category: Wall Lanterns Glass: Clear Seed Safety Listing: Wet Top to outlet: 9.25

Suppliers

Company
Product
Description
Supplier Links
60-990 Exterior -Wall Mount - 714383 - Capital Lighting, Inc.
Columbus, OH, USA
60-990 Exterior -Wall Mount
714383
60-990 Exterior -Wall Mount 714383
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 13.00 Extension: 9.25 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Textured Black Product Name: One Light Wall Lantern UPC: 045923609909 Category: Wall Lanterns Glass: Clear Seed Safety Listing: Wet Top to outlet: 9.25

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 13.00
Extension: 9.25
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Textured Black
Product Name: One Light Wall Lantern
UPC: 045923609909
Category: Wall Lanterns
Glass: Clear Seed
Safety Listing: Wet
Top to outlet: 9.25

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 714383
Product Name 60-990 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2860007 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.195m(L)
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details