Capital Lighting, Inc. 60-540 Exterior -Wall Mount 714382

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 18.00 Extension: 6 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: White Product Name: One Light Wall Lantern UPC: 045923605406 Category: Wall Lanterns Glass: Clear Safety Listing: Wet Top to outlet: 6.13
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 18.00 Extension: 6 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: White Product Name: One Light Wall Lantern UPC: 045923605406 Category: Wall Lanterns Glass: Clear Safety Listing: Wet Top to outlet: 6.13

Suppliers

Company
Product
Description
Supplier Links
60-540 Exterior -Wall Mount - 714382 - Capital Lighting, Inc.
Columbus, OH, USA
60-540 Exterior -Wall Mount
714382
60-540 Exterior -Wall Mount 714382
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 18.00 Extension: 6 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: White Product Name: One Light Wall Lantern UPC: 045923605406 Category: Wall Lanterns Glass: Clear Safety Listing: Wet Top to outlet: 6.13

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 18.00
Extension: 6
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: White
Product Name: One Light Wall Lantern
UPC: 045923605406
Category: Wall Lanterns
Glass: Clear
Safety Listing: Wet
Top to outlet: 6.13

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 714382
Product Name 60-540 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Low Bay & High Bay Lighting - 147182 - RS Components, Ltd.
Specs
Lamp Type LED
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details