Capital Lighting, Inc. 60-996 Exterior -Post/Pier Head 714380

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 14.25 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Textured Black Product Name: One Light Post Lantern UPC: 045923609961 Category: Post Lanterns Glass: Clear Seed Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 14.25 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Textured Black Product Name: One Light Post Lantern UPC: 045923609961 Category: Post Lanterns Glass: Clear Seed Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
60-996 Exterior -Post/Pier Head - 714380 - Capital Lighting, Inc.
Columbus, OH, USA
60-996 Exterior -Post/Pier Head
714380
60-996 Exterior -Post/Pier Head 714380
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 14.25 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Textured Black Product Name: One Light Post Lantern UPC: 045923609961 Category: Post Lanterns Glass: Clear Seed Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 14.25
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Textured Black
Product Name: One Light Post Lantern
UPC: 045923609961
Category: Post Lanterns
Glass: Clear Seed
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 714380
Product Name 60-996 Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2407124 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details