Capital Lighting, Inc. 60-877 Exterior -Wall Mount 714376

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 26.00 Extension: 14 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Chestnut Bronze Product Name: Three Light Wall Lantern UPC: 045923608773 Category: Wall Lanterns Glass: Satin Frosted Safety Listing: Wet Top to outlet: 14.00
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 26.00 Extension: 14 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Chestnut Bronze Product Name: Three Light Wall Lantern UPC: 045923608773 Category: Wall Lanterns Glass: Satin Frosted Safety Listing: Wet Top to outlet: 14.00

Suppliers

Company
Product
Description
Supplier Links
60-877 Exterior -Wall Mount - 714376 - Capital Lighting, Inc.
Columbus, OH, USA
60-877 Exterior -Wall Mount
714376
60-877 Exterior -Wall Mount 714376
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 26.00 Extension: 14 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Chestnut Bronze Product Name: Three Light Wall Lantern UPC: 045923608773 Category: Wall Lanterns Glass: Satin Frosted Safety Listing: Wet Top to outlet: 14.00

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 26.00
Extension: 14
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Chestnut Bronze
Product Name: Three Light Wall Lantern
UPC: 045923608773
Category: Wall Lanterns
Glass: Satin Frosted
Safety Listing: Wet
Top to outlet: 14.00

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 714376
Product Name 60-877 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2065982 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details