Capital Lighting, Inc. 60-884 Exterior -Post/Pier Head 714374

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 27.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Platinum Gold Product Name: Three Light Post Lantern UPC: 045923608841 Category: Post Lanterns Glass: Satin Frosted Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 27.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Platinum Gold Product Name: Three Light Post Lantern UPC: 045923608841 Category: Post Lanterns Glass: Satin Frosted Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
60-884 Exterior -Post/Pier Head - 714374 - Capital Lighting, Inc.
Columbus, OH, USA
60-884 Exterior -Post/Pier Head
714374
60-884 Exterior -Post/Pier Head 714374
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 27.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Platinum Gold Product Name: Three Light Post Lantern UPC: 045923608841 Category: Post Lanterns Glass: Satin Frosted Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 27.00
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Platinum Gold
Product Name: Three Light Post Lantern
UPC: 045923608841
Category: Post Lanterns
Glass: Satin Frosted
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 714374
Product Name 60-884 Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 2065981 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 30 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details