Capital Lighting, Inc. 60-879 Exterior -Wall Mount 714373

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 26.25 Extension: 14.5 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Chestnut Bronze Product Name: Three Light Wall Lantern UPC: 045923608797 Category: Wall Lanterns Glass: Satin Frosted Safety Listing: Wet Top to outlet: 14.50
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 26.25 Extension: 14.5 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Chestnut Bronze Product Name: Three Light Wall Lantern UPC: 045923608797 Category: Wall Lanterns Glass: Satin Frosted Safety Listing: Wet Top to outlet: 14.50

Suppliers

Company
Product
Description
Supplier Links
60-879 Exterior -Wall Mount - 714373 - Capital Lighting, Inc.
Columbus, OH, USA
60-879 Exterior -Wall Mount
714373
60-879 Exterior -Wall Mount 714373
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 26.25 Extension: 14.5 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Chestnut Bronze Product Name: Three Light Wall Lantern UPC: 045923608797 Category: Wall Lanterns Glass: Satin Frosted Safety Listing: Wet Top to outlet: 14.50

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 26.25
Extension: 14.5
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Chestnut Bronze
Product Name: Three Light Wall Lantern
UPC: 045923608797
Category: Wall Lanterns
Glass: Satin Frosted
Safety Listing: Wet
Top to outlet: 14.50

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 714373
Product Name 60-879 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286477 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details