Capital Lighting, Inc. 60-790 Exterior -Post/Pier Head 714367

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.75 Height: 21.25 Bulb Type: Candelabra Qty: 3 Wattage: 40 Finish: Chestnut Bronze Product Name: Three Light Post Lantern UPC: 045923607905 Category: Post Lanterns Glass: Clear Melon Seed Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.75 Height: 21.25 Bulb Type: Candelabra Qty: 3 Wattage: 40 Finish: Chestnut Bronze Product Name: Three Light Post Lantern UPC: 045923607905 Category: Post Lanterns Glass: Clear Melon Seed Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
60-790 Exterior -Post/Pier Head - 714367 - Capital Lighting, Inc.
Columbus, OH, USA
60-790 Exterior -Post/Pier Head
714367
60-790 Exterior -Post/Pier Head 714367
PRODUCT DETAILS / SPECS Width/Dia: 8.75 Height: 21.25 Bulb Type: Candelabra Qty: 3 Wattage: 40 Finish: Chestnut Bronze Product Name: Three Light Post Lantern UPC: 045923607905 Category: Post Lanterns Glass: Clear Melon Seed Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 8.75
Height: 21.25
Bulb
Type: Candelabra
Qty: 3
Wattage: 40
Finish: Chestnut Bronze
Product Name: Three Light Post Lantern
UPC: 045923607905
Category: Post Lanterns
Glass: Clear Melon Seed
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 714367
Product Name 60-790 Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2235015 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details