Capital Lighting, Inc. 60-986 Exterior -Wall Mount 714358

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 18.00 Extension: 9.25 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Old Bronze Product Name: One Light Wall Lantern UPC: 045923609862 Category: Wall Lanterns Glass: Clear Seed Safety Listing: Wet Top to outlet: 9.25
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 18.00 Extension: 9.25 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Old Bronze Product Name: One Light Wall Lantern UPC: 045923609862 Category: Wall Lanterns Glass: Clear Seed Safety Listing: Wet Top to outlet: 9.25

Suppliers

Company
Product
Description
Supplier Links
60-986 Exterior -Wall Mount - 714358 - Capital Lighting, Inc.
Columbus, OH, USA
60-986 Exterior -Wall Mount
714358
60-986 Exterior -Wall Mount 714358
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 18.00 Extension: 9.25 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Old Bronze Product Name: One Light Wall Lantern UPC: 045923609862 Category: Wall Lanterns Glass: Clear Seed Safety Listing: Wet Top to outlet: 9.25

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 18.00
Extension: 9.25
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Old Bronze
Product Name: One Light Wall Lantern
UPC: 045923609862
Category: Wall Lanterns
Glass: Clear Seed
Safety Listing: Wet
Top to outlet: 9.25

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 714358
Product Name 60-986 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318147 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details