Capital Lighting, Inc. 60-896 Exterior -Hanging 714356

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 20.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Textured Black Product Name: Three Light Hanging Lantern UPC: 045923608964 Category: Hanging Lanterns Glass: Clear Beveled Safety Listing: Wet Chain: 48``
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 20.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Textured Black Product Name: Three Light Hanging Lantern UPC: 045923608964 Category: Hanging Lanterns Glass: Clear Beveled Safety Listing: Wet Chain: 48``

Suppliers

Company
Product
Description
Supplier Links
60-896 Exterior -Hanging - 714356 - Capital Lighting, Inc.
Columbus, OH, USA
60-896 Exterior -Hanging
714356
60-896 Exterior -Hanging 714356
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 20.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Textured Black Product Name: Three Light Hanging Lantern UPC: 045923608964 Category: Hanging Lanterns Glass: Clear Beveled Safety Listing: Wet Chain: 48``

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 20.00
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Textured Black
Product Name: Three Light Hanging Lantern
UPC: 045923608964
Category: Hanging Lanterns
Glass: Clear Beveled
Safety Listing: Wet
Chain: 48``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 714356
Product Name 60-896 Exterior -Hanging
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318144 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details