Capital Lighting, Inc. 60-899 Exterior -Post/Pier Head 714353

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 21.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Textured Black Product Name: Three Light Post Lantern UPC: 045923608995 Category: Post Lanterns Glass: Clear Beveled Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 21.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Textured Black Product Name: Three Light Post Lantern UPC: 045923608995 Category: Post Lanterns Glass: Clear Beveled Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
60-899 Exterior -Post/Pier Head - 714353 - Capital Lighting, Inc.
Columbus, OH, USA
60-899 Exterior -Post/Pier Head
714353
60-899 Exterior -Post/Pier Head 714353
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 21.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Textured Black Product Name: Three Light Post Lantern UPC: 045923608995 Category: Post Lanterns Glass: Clear Beveled Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 21.00
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Textured Black
Product Name: Three Light Post Lantern
UPC: 045923608995
Category: Post Lanterns
Glass: Clear Beveled
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 714353
Product Name 60-899 Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2765315 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 80mm(L)
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details