Capital Lighting, Inc. 60-985 Exterior -Wall Mount 714351

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 18.00 Extension: 9.25 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: White Product Name: One Light Wall Lantern UPC: 045923609855 Category: Wall Lanterns Glass: Clear Seed Safety Listing: Wet Top to outlet: 9.25
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 18.00 Extension: 9.25 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: White Product Name: One Light Wall Lantern UPC: 045923609855 Category: Wall Lanterns Glass: Clear Seed Safety Listing: Wet Top to outlet: 9.25

Suppliers

Company
Product
Description
Supplier Links
60-985 Exterior -Wall Mount - 714351 - Capital Lighting, Inc.
Columbus, OH, USA
60-985 Exterior -Wall Mount
714351
60-985 Exterior -Wall Mount 714351
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 18.00 Extension: 9.25 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: White Product Name: One Light Wall Lantern UPC: 045923609855 Category: Wall Lanterns Glass: Clear Seed Safety Listing: Wet Top to outlet: 9.25

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 18.00
Extension: 9.25
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: White
Product Name: One Light Wall Lantern
UPC: 045923609855
Category: Wall Lanterns
Glass: Clear Seed
Safety Listing: Wet
Top to outlet: 9.25

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 714351
Product Name 60-985 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details