Capital Lighting, Inc. 60-955 Exterior -Wall Mount 714343

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 22.75 Extension: 12 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Platinum Gold Product Name: Three Light Wall Lantern UPC: 045923609558 Category: Wall Lanterns Glass: Clear Seed Safety Listing: Wet Top to outlet: 12.13
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 22.75 Extension: 12 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Platinum Gold Product Name: Three Light Wall Lantern UPC: 045923609558 Category: Wall Lanterns Glass: Clear Seed Safety Listing: Wet Top to outlet: 12.13

Suppliers

Company
Product
Description
Supplier Links
60-955 Exterior -Wall Mount - 714343 - Capital Lighting, Inc.
Columbus, OH, USA
60-955 Exterior -Wall Mount
714343
60-955 Exterior -Wall Mount 714343
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 22.75 Extension: 12 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Platinum Gold Product Name: Three Light Wall Lantern UPC: 045923609558 Category: Wall Lanterns Glass: Clear Seed Safety Listing: Wet Top to outlet: 12.13

PRODUCT DETAILS / SPECS
Width/Dia: 10.50
Height: 22.75
Extension: 12
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Platinum Gold
Product Name: Three Light Wall Lantern
UPC: 045923609558
Category: Wall Lanterns
Glass: Clear Seed
Safety Listing: Wet
Top to outlet: 12.13

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 714343
Product Name 60-955 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2856566 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details