Capital Lighting, Inc. 60-961 Exterior -Post/Pier Head 714342

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 19.75 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Platinum Gold Product Name: Three Light Post Lantern UPC: 045923609619 Category: Post Lanterns Glass: Clear Seed Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 19.75 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Platinum Gold Product Name: Three Light Post Lantern UPC: 045923609619 Category: Post Lanterns Glass: Clear Seed Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
60-961 Exterior -Post/Pier Head - 714342 - Capital Lighting, Inc.
Columbus, OH, USA
60-961 Exterior -Post/Pier Head
714342
60-961 Exterior -Post/Pier Head 714342
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 19.75 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Platinum Gold Product Name: Three Light Post Lantern UPC: 045923609619 Category: Post Lanterns Glass: Clear Seed Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 10.50
Height: 19.75
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Platinum Gold
Product Name: Three Light Post Lantern
UPC: 045923609619
Category: Post Lanterns
Glass: Clear Seed
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 714342
Product Name 60-961 Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286466 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1205mm(L)
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details