Capital Lighting, Inc. 60-957 Exterior -Wall Mount 714341

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 23.00 Extension: 12 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Platinum Gold Product Name: Three Light Wall Lantern UPC: 045923609572 Category: Wall Lanterns Glass: Clear Seed Safety Listing: Wet Top to outlet: 12.13
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 23.00 Extension: 12 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Platinum Gold Product Name: Three Light Wall Lantern UPC: 045923609572 Category: Wall Lanterns Glass: Clear Seed Safety Listing: Wet Top to outlet: 12.13

Suppliers

Company
Product
Description
Supplier Links
60-957 Exterior -Wall Mount - 714341 - Capital Lighting, Inc.
Columbus, OH, USA
60-957 Exterior -Wall Mount
714341
60-957 Exterior -Wall Mount 714341
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 23.00 Extension: 12 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Platinum Gold Product Name: Three Light Wall Lantern UPC: 045923609572 Category: Wall Lanterns Glass: Clear Seed Safety Listing: Wet Top to outlet: 12.13

PRODUCT DETAILS / SPECS
Width/Dia: 10.50
Height: 23.00
Extension: 12
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Platinum Gold
Product Name: Three Light Wall Lantern
UPC: 045923609572
Category: Wall Lanterns
Glass: Clear Seed
Safety Listing: Wet
Top to outlet: 12.13

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 714341
Product Name 60-957 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892169 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details