Capital Lighting, Inc. 60-898 Exterior -Post/Pier Head 714328

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 21.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Old Bronze Product Name: Three Light Post Lantern UPC: 045923608988 Category: Post Lanterns Glass: Clear Beveled Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 21.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Old Bronze Product Name: Three Light Post Lantern UPC: 045923608988 Category: Post Lanterns Glass: Clear Beveled Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
60-898 Exterior -Post/Pier Head - 714328 - Capital Lighting, Inc.
Columbus, OH, USA
60-898 Exterior -Post/Pier Head
714328
60-898 Exterior -Post/Pier Head 714328
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 21.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Old Bronze Product Name: Three Light Post Lantern UPC: 045923608988 Category: Post Lanterns Glass: Clear Beveled Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 21.00
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Old Bronze
Product Name: Three Light Post Lantern
UPC: 045923608988
Category: Post Lanterns
Glass: Clear Beveled
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 714328
Product Name 60-898 Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Batten Lights - 286467 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.17m(L)
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details